BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Press Fit, Double Row, 40 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 94674-140LF.
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 94674-140LF | 94674-140LF-ND |
| Product Name | BergStik ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Press-Fit | |
| Voltage Rating | 1500 volts |