BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Press Fit, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 94674-110.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
94674-110-BERGSTIK II DR DUPLEX / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 94674-110 | 94674-110-ND | 53Y2786 |
| Product Name | BergStik ® | Headers, Male Pins | 94674-110-Bergstik Ii Dr Duplex / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Press-Fit | ||
| Voltage Rating | 1500 volts |