BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Press Fit, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 94674-108LF.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 94674-108LF | 94674-108LF-ND |
| Product Name | BergStik ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Press-Fit | |
| Voltage Rating | 1500 volts |