Amphenol Fiber Optic Products Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics 945-46200-51001

Description
FIBER OPTICS, ATTENUATORS; Attenuation:4dB; Fibre Optic Connector Type:-; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBER OPTICS, ATTENUATORS; Attenuation:4dB; Fibre Optic Connector Type:-; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics - 19C2402 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics
19C2402
Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics 19C2402
FIBER OPTICS, ATTENUATORS; Attenuation:4dB; Fibre Optic Connector Type:-; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes

FIBER OPTICS, ATTENUATORS; Attenuation:4dB; Fibre Optic Connector Type:-; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 19C2402
Product Name Fiber Optics, Attenuators; Attenuation Amphenol Fiber Optics
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 5 dB, FC/PC Connector - F-ADAT-15-05-50 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 3 dB
View Details
FIS ST, SMA or FDDI Fixed Attenuator - A450-FIS - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Attenuators -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
View Details
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details