Amphenol Communications Solutions Minitek ® 94270-110TRLF

Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 57202 Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Vertical Header, Surface Mount, Double Row, 10 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 94270-110TRLF.
Request a Quote Datasheet
Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 57202 Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Vertical Header, Surface Mount, Double Row, 10 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 94270-110TRLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 94270-110TRLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
94270-110TRLF
Minitek ® 94270-110TRLF
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 57202 Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Vertical Header, Surface Mount, Double Row, 10 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 94270-110TRLF.

Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 57202 Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Vertical Header, Surface Mount, Double Row, 10 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 94270-110TRLF.

Supplier's Site Datasheet
Rectangular Connectors - 94270-110TRLF - 125870-94270-110TRLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 94270-110TRLF
125870-94270-110TRLF
Rectangular Connectors - 94270-110TRLF 125870-94270-110TRLF
Manufacturer: Amphenol FCI Win Source Part Number: 125870-94270-110TRLF Packaging: Reel - TR Number of Positions: 10 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Plastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 125870-94270-110TRLF
Packaging: Reel - TR
Number of Positions: 10
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Plastic
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Electronic Connector - 2027-94270-110TRLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
2027-94270-110TRLF
SMD Electronic Connector 2027-94270-110TRLF
Conn Unshrouded Header HDR 10 POS 2mm Solder ST SMD T/R Product overview: 94270-110TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-94270-110TRLF can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 10 POS 2mm Solder ST SMD T/R Product overview: 94270-110TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-94270-110TRLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
94270-110Trlf-Minitek Ii Smt Hdr / Reel Rohs Compliant Amphenol Communications Solutions - 06M2902 - Newark, An Avnet Company
Chicago, IL, United States
94270-110Trlf-Minitek Ii Smt Hdr / Reel Rohs Compliant Amphenol Communications Solutions
06M2902
94270-110Trlf-Minitek Ii Smt Hdr / Reel Rohs Compliant Amphenol Communications Solutions 06M2902
94270-110TRLF-MINITE K II SMT HDR / Reel RoHS Compliant: Yes

94270-110TRLF-MINITEK II SMT HDR / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94270-110TRLF 125870-94270-110TRLF 2027-94270-110TRLF 06M2902
Product Name Minitek ® Rectangular Connectors - 94270-110TRLF SMD Electronic Connector 94270-110Trlf-Minitek Ii Smt Hdr / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
AIRMAX ® - 10044366-103LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
SAS - 10036587-003TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
4 suppliers
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details