Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 57202 Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Surface Mount, Double Row, 14 Positions, 2.00mm (0.079in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 94262-314TRLF.
CONN HEADER SMD 14POS 2MM
CONN HEADER SMD 14POS 2MM
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
MTK II SMT STR HDR-94262-314TRLF / Reel RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 94262-314TRLF | 609-94262-314TRLFDKR-ND | 72K5670 |
| Product Name | Minitek ® | Headers, Male Pins | Mtk Ii Smt Str Hdr-94262-314Trlf / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |