BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Vertical Header, Through Hole, Single Row, 1 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 94063-401HLF.
Connector Header Through Hole 1 position
94063-401HLF-BS HDR 1X1 / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 94063-401HLF | 94063-401HLF-ND | 64AC9201 |
| Product Name | BergStik ® | Headers, Male Pins | 94063-401Hlf-Bs Hdr 1X1 / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |