BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Press Fit, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal Connectors. Contact us today for more details of BergStik ® , part number 93690-510-08LF.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
BERGSTIK HEADER STR-DERO-G 13-SYS-001 / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 93690-510-08LF | 93690-510-08LF-ND | 25AC2049 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik Header Str-Dero-G 13-Sys-001 / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Press-Fit | ||
| Mounting | Through Hole |