BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Press Fit, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal Connectors. Contact us today for more details of BergStik ® , part number 93690-404-10LF.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
BERGSTIK HEADER STR-DEROG 13-SYS-001 / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 93690-404-10LF | 609-6353-ND | 25AC2046 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik Header Str-Derog 13-Sys-001 / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Press-Fit | ||
| Mounting | Through Hole |