BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Press Fit, Single row , 5 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 93689-105-05LF.
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
HDR STR SR.100 DP PF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 93689-105-05LF | 93689-105-05LF-ND | 68K9225 |
| Product Name | BergStik ® | Headers, Male Pins | Hdr Str Sr.100 Dp Pf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Press-Fit | ||
| Voltage Rating | 1500 volts |