BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Press Fit, Single row , 18 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 93689-102-18LF.
HDR STR DR.100 GDP PF / Bag RoHS Compliant: Yes
CONN HEADER VERT 18POS 2.54MM
| Amphenol Communications Solutions | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 93689-102-18LF | 52Y0082 | 93689-102-18LF |
| Product Name | BergStik ® | Hdr Str Dr.100 Gdp Pf / Bag Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Press-Fit | Press-Fit, Solder | |
| Voltage Rating | 1500 volts |