QMA Jack PC Mount Receptacle
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Manufacturer: AMPHENOL
Win Source Part Number: 858612-930-102J-51P
Operating Temperature Range: -40°C ~ 80°C
Features: QMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Package: Bulk
Mounting: Through Hole
Family Name: 93010
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
RF Connectors / Coaxial Connectors JACK PC MNT RECEPT
| Amphenol RF | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 930-102J-51P | 858612-930-102J-51P | 930-102J-51P |
| Product Name | QMA Jack PC Mount Receptacle | Coaxial Connectors (RF) - 930-102J-51P | RF Connectors / Coaxial Connectors |
| Connector Type | QMA |