50 OHM AFI(F)STR PCB MOUNT 2.71MM REF PLANE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
AFI Straight PCB Jack 50 Ohm
RF Connectors / Coaxial Connectors AFI Jack PCB Thru- Hole 2.71mm
AFI, COAX, JACK, 50 OHM, PCB; Connector Type:AFI Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 920-249J-51P | 920-249J-51P | 920-249J-51P | 99Y9921 |
| Product Name | AFI RF Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Afi, Coax, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | RF and Microwave Connector | |||
| Connector Type | AFI | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |