Amphenol RF RF Coaxial Board Mount Connector 920-142J-71A

Description
AFI Right Angle PCB Jack Smooth Bore 75 Ohm
Request a Quote Datasheet
Description
AFI Right Angle PCB Jack Smooth Bore 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 920-142J-71A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
920-142J-71A
RF Coaxial Board Mount Connector 920-142J-71A
AFI Right Angle PCB Jack Smooth Bore 75 Ohm

AFI Right Angle PCB Jack Smooth Bore 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 920-142J-71A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
920-142J-71A
RF Connectors / Coaxial Connectors 920-142J-71A
RF Connectors / Coaxial Connectors AFI R/A PCB Jack Smooth Bore, 75 Ohm

RF Connectors / Coaxial Connectors AFI R/A PCB Jack Smooth Bore, 75 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 920-142J-71A 920-142J-71A
Product Name RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 12.400 GHz
View Details
Data Connectivity Housings - 1-1452483-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
Coaxial Adapters - 2469480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 3.000 GHz
View Details