Amphenol Corporation RF Coaxial Board Mount Connector 920-132P-71P

Description
AFI Straight PCB Plug 75 Ohm
Request a Quote Datasheet
Description
AFI Straight PCB Plug 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 920-132P-71P - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
920-132P-71P
RF Coaxial Board Mount Connector 920-132P-71P
AFI Straight PCB Plug 75 Ohm

AFI Straight PCB Plug 75 Ohm

Supplier's Site
Afi Straight Pcb Full Detent Plug Through Hole 75 Ohm / Individual Bag Amphenol Rf - 52X5472 - Newark, An Avnet Company
Chicago, IL, United States
Afi Straight Pcb Full Detent Plug Through Hole 75 Ohm / Individual Bag Amphenol Rf
52X5472
Afi Straight Pcb Full Detent Plug Through Hole 75 Ohm / Individual Bag Amphenol Rf 52X5472
AFI Straight PCB Full Detent Plug Through Hole 75 Ohm / Individual Bag

AFI Straight PCB Full Detent Plug Through Hole 75 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 920-132P-71P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
920-132P-71P
RF Connectors / Coaxial Connectors 920-132P-71P
RF Connectors / Coaxial Connectors AFI Straight PCB Plug, 75 Ohm

RF Connectors / Coaxial Connectors AFI Straight PCB Plug, 75 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 920-132P-71P 52X5472 920-132P-71P
Product Name RF Coaxial Board Mount Connector Afi Straight Pcb Full Detent Plug Through Hole 75 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1051861-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
2 suppliers
Cable Connectors - NCM-MRB-086-2 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 1123390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details