Amphenol Communications Solutions Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions 91910-21131LF

Description
PCB STACKING CONNECTOR, PLUG, 31 POSITION, 1MM; Product Range:FCI Conan Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
PCB STACKING CONNECTOR, PLUG, 31 POSITION, 1MM; Product Range:FCI Conan Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions - 06M2717 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions
06M2717
Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions 06M2717
PCB STACKING CONNECTOR, PLUG, 31 POSITION, 1MM; Product Range:FCI Conan Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

PCB STACKING CONNECTOR, PLUG, 31 POSITION, 1MM; Product Range:FCI Conan Series; No. of Contacts:31Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M2717
Product Name Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - B5743-117-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details