RF/COAXIAL, MCX JACK, R/A, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 01F371 |
| Product Name | Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | MCX |