Amphenol Corporation Connector Type Amphenol Rf 919-119J-51AX.

Description
Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Amphenol Rf - 29AC1838 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Amphenol Rf
29AC1838
Connector Type Amphenol Rf 29AC1838
Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz RoHS Compliant: Yes

Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 29AC1838
Product Name Connector Type Amphenol Rf
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Connector, RG174/U - 8921 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug
View Details
Coaxial Connectors - 1120717 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Clamp
View Details
Coaxial Adapters - 8821C1 - Maury Microwave
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Frequency 10.000 GHz
View Details
Industrial Circular Connectors - 1243668 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers