Amphenol Corporation MCX RF Connector 919-103P-51AX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX RF Connector - 919-103P-51AX - Amphenol RF
Danbury, CT, USA
MCX RF Connector
919-103P-51AX
MCX RF Connector 919-103P-51AX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-919-103P-51AX
50 OHM Electronic Connector 437-919-103P-51AX
CONN MCX PLUG R/A 50 OHM SOLDER Product overview: 919-103P-51AX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-919-103P-51AX can be used for catalog matching and distributor lookup.

CONN MCX PLUG R/A 50 OHM SOLDER Product overview: 919-103P-51AX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-919-103P-51AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 919-103P-51AX - 1021792-919-103P-51AX - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 919-103P-51AX
1021792-919-103P-51AX
Coaxial Connectors (RF) - 919-103P-51AX 1021792-919-103P-51AX
Manufacturer: Amphenol RF Division Win Source Part Number: 1021792-919-103P-51A X Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: MCX Housing Color: Gold Mounting: Free Hanging (In-Line), Right Angle Impedance: 50 Ohm Body Material: Beryllium Copper Insertion Loss: 0.1dB Shield Termination: Solder Cable Group: RG-402 (.141" Semi Rigid) Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 End Cap, 1 Insulator Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 155°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1021792-919-103P-51AX
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: MCX
Housing Color: Gold
Mounting: Free Hanging (In-Line), Right Angle
Impedance: 50 Ohm
Body Material: Beryllium Copper
Insertion Loss: 0.1dB
Shield Termination: Solder
Cable Group: RG-402 (.141" Semi Rigid)
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 End Cap, 1 Insulator
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 155°C
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 919-103P-51AX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
919-103P-51AX
RF Connectors / Coaxial Connectors 919-103P-51AX
RF Connectors / Coaxial Connectors R/A PLG .141S/R GLD

RF Connectors / Coaxial Connectors R/A PLG .141S/R GLD

Buy Now Datasheet

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 919-103P-51AX 437-919-103P-51AX 1021792-919-103P-51AX 919-103P-51AX
Product Name MCX RF Connector 50 OHM Electronic Connector Coaxial Connectors (RF) - 919-103P-51AX RF Connectors / Coaxial Connectors
Connector Type MCX
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478033-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 2.000 GHz
View Details
4 suppliers
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details