Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Surface Mount, Double row, Top Entry, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91618-325LF
Win Source Part Number: 1035113-91618-325LF
Category: Connectors, Interconnects>Rectan
Series: Dubox™
Number of Positions: 50
Features: Board Lock
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Mated Stacking Heights: 10.81mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Standard Package: 9
Mounting: SMD (SMT)
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Gray
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.275" (6.99mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 95278-101-50LF; 89898-325LF; 52601-S50-8LF; 0015911503; TSM-125-02-L-DV; 15-91-340091618325LF
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 91618-325LF-ND,609-9
Base Product Number: 91618
Conn Socket Strip RCP 50 POS 2.54mm Solder ST SMD Tube Product overview: 91618-325LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91618-325LF can be used for catalog matching and distributor lookup.
CONN RCPT 50POS 0.1 GOLD SMD
DUBOX / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91618-325LF | 1035113-91618-325LF | 2027-91618-325LF | 91618-325LF | 63K1497 |
| Product Name | Dubox ® | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Automotive Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps |