Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double row , 40 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91615-320LF
Conn Socket Strip RCP 40 POS 2.54mm Solder ST SMD Tube Product overview: 91615-320LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91615-320LF can be used for catalog matching and distributor lookup.
"40 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
DX VCC DR .100 DP SMT / 160 ROHS COMPLIANT: YES
DX VCC DR .100 DP SMT / AMPHENOL FCI
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 91615-320LF | 2027-91615-320LF | 609-91615-320LF-ND | 63K1461 |
| Product Name | Dubox ® | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Dx Vcc Dr .100 Dp Smt / 160 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle, Bottom or Top Entry | ||
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps |