The Conn, Rcpt, 10Pos, 1Row, 2.54Mm is a board-to-board connector designed for surface mount applications. It features a 2.54mm pitch spacing and includes 10 contacts arranged in a single row. The housing is made from high-temperature black thermoplastic with a UL94V-0 flammability rating, ensuring durability in various environments. Electrical performance specifications include a maximum current rating of 2.5A per contact, an insulation resistance of at least 50,000M,Ѷ, and a dielectric withstanding voltage of 800V. The connector is rated for an operating temperature range of -65°C to +125°C, making it suitable for a wide range of applications. Mechanical characteristics include a mating cycle durability of 50 for gold-plated contacts and 25 for tin-plated contacts. The insertion force is specified at a maximum of 450gf for gold contacts and 500gf for tin-lead contacts, with a minimum withdrawal force of 30gf for both types. The connector is RoHS compliant, aligning with environmental regulations. This product is ideal for applications requiring reliable electrical connections in compact spaces.
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 10 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-310ALF
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
Conn Socket Strip RCP 10 POS 2.54mm Solder ST SMD T/R Product overview: 91601-310ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91601-310ALF can be used for catalog matching and distributor lookup.
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
CONN RCPT 10POS 0.1 GOLD SMD
CONN, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91601-310ALF | 2463097 | 2027-91601-310ALF | 609-91601-310ALFCT-ND | 91601-310ALF | 63K1362 |
| Product Name | Dubox ® | PCB Sockets | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Voltage Rating | 1000 volts | |||||
| Current Rating | 2.0 to 3.0 amps | |||||
| Termination | Solder | Solder | Solder |