Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical , Surface Mount, Dual Entry ,Single row , 8 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 91601-308GLF.
"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
DUBOX / Tap/Rl RoHS Compliant: Yes
CONN RCPT 8POS 0.1 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91601-308GLF | 609-91601-308GLFCT-ND | 52Y0014 | 91601-308GLF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Dubox / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Surface Mount | Surface Mount |