Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 8 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-308ALF
"8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Conn Socket Strip RCP 8 POS 2.54mm Solder ST SMD T/R Product overview: 91601-308ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91601-308ALF can be used for catalog matching and distributor lookup.
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 GOLD SMD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91601-308ALF | 91601-308ALF-ND | 2027-91601-308ALF | 2463095 | 63K1359 | 91601-308ALF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | SMD Electronic Connector | PCB Sockets | Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 1000 volts | |||||
| Current Rating | 2.0 to 3.0 amps | |||||
| Mounting | Surface Mount | Surface Mount Straight | Surface Mount |