Amphenol Corporation Dubox ® 91601-304ALF

Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-304ALF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-304ALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 91601-304ALF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-304ALF

Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-304ALF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-91601-304ALFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91601-304ALFTR-ND
Headers, Receptacles, Female Sockets 609-91601-304ALFTR-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-91601-304ALFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91601-304ALFCT-ND
Headers, Receptacles, Female Sockets 609-91601-304ALFCT-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-91601-304ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91601-304ALFDKR-ND
Headers, Receptacles, Female Sockets 609-91601-304ALFDKR-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-91601-304ALF
SMD Electronic Connector 2027-91601-304ALF
Conn Socket Strip RCP 4 POS 2.54mm Solder ST SMD T/R Product overview: 91601-304ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91601-304ALF can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 4 POS 2.54mm Solder ST SMD T/R Product overview: 91601-304ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91601-304ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 91601-304ALF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
91601-304ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 91601-304ALF
CONN RCPT 4POS 0.1 GOLD SMD

CONN RCPT 4POS 0.1 GOLD SMD

Supplier's Site
Conn, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 63K1351 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
63K1351
Conn, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 63K1351
CONN, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox 91601 Series RoHS Compliant: Yes

CONN, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox 91601 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 36AJ5288 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
36AJ5288
Conn, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 36AJ5288
CONN, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox 91601 Series RoHS Compliant: Yes

CONN, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox 91601 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91601-304ALF 609-91601-304ALFTR-ND 2027-91601-304ALF 91601-304ALF 63K1351
Product Name Dubox ® Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Surface Mount Surface Mount Surface Mount Straight
Unlock Full Specs
to access all available technical data