Amphenol Corporation Dubox ® 91601-303ALF

Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-303ALF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-303ALF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 91601-303ALF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-303ALF

Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Surface Mount, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 91601-303ALF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-91601-303ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91601-303ALFDKR-ND
Headers, Receptacles, Female Sockets 609-91601-303ALFDKR-ND
"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-91601-303ALFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91601-303ALFCT-ND
Headers, Receptacles, Female Sockets 609-91601-303ALFCT-ND
"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-91601-303ALFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91601-303ALFTR-ND
Headers, Receptacles, Female Sockets 609-91601-303ALFTR-ND
"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"3 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
PCB Sockets - 2463083P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463083P
PCB Sockets 2463083P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 2463083 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463083
PCB Sockets 2463083
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 2463082 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463082
PCB Sockets 2463082
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 66K0131 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
66K0131
Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 66K0131
CONN, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox 91601 Series RoHS Compliant: Yes

CONN, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox 91601 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 36AJ5287 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
36AJ5287
Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 36AJ5287
CONN, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox 91601 Series RoHS Compliant: Yes

CONN, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox 91601 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 91601-303ALF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
91601-303ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 91601-303ALF
CONN RCPT 3POS 0.1 GOLD SMD

CONN RCPT 3POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91601-303ALF 609-91601-303ALFDKR-ND 2463083P 66K0131 91601-303ALF
Product Name Dubox ® Headers, Receptacles, Female Sockets PCB Sockets Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Surface Mount Surface Mount Straight Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102321-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers