Amphenol Corporation Minitek ® 91596-130TRLF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-130TRLF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-130TRLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 91596-130TRLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
91596-130TRLF
Minitek ® 91596-130TRLF
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-130TRLF.

Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-130TRLF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-4671-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-4671-6-ND
Headers, Receptacles, Female Sockets 609-4671-6-ND
"30 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"30 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-4671-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-4671-2-ND
Headers, Receptacles, Female Sockets 609-4671-2-ND
"30 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"30 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-4671-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-4671-1-ND
Headers, Receptacles, Female Sockets 609-4671-1-ND
"30 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"30 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
91596-130TRLF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 91596-130TRLF
CONN RCPT 30POS 0.079 GOLD SMD

CONN RCPT 30POS 0.079 GOLD SMD

Supplier's Site
Lpvcc B.e Smt 2.3 Assy-91596-130Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 06M2595 - Newark, An Avnet Company
Chicago, IL, United States
Lpvcc B.e Smt 2.3 Assy-91596-130Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
06M2595
Lpvcc B.e Smt 2.3 Assy-91596-130Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions 06M2595
LPVCC B.E SMT 2.3 ASSY-91596-130TRLF / Tap/Rl RoHS Compliant: Yes

LPVCC B.E SMT 2.3 ASSY-91596-130TRLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 27AJ4029 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
27AJ4029
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 27AJ4029
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:Minitek 91596 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:Minitek 91596 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91596-130TRLF 609-4671-6-ND 91596-130TRLF 06M2595 27AJ4029
Product Name Minitek ® Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Lpvcc B.e Smt 2.3 Assy-91596-130Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle, Bottom Entry Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Surface Mount Solder
Current Rating 1.0 amps 1.0 amps 1.0 amps
Mounting Surface Mount Surface Mount Through Hole Mount
Unlock Full Specs
to access all available technical data