Amphenol Communications Solutions Minitek ® 91596-124TRLF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 24 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-124TRLF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 24 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-124TRLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 91596-124TRLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
91596-124TRLF
Minitek ® 91596-124TRLF
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 24 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-124TRLF.

Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 24 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-124TRLF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 91596-124TRLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
91596-124TRLF-ND
Headers, Receptacles, Female Sockets 91596-124TRLF-ND
"24 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"24 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Lpvcc B.e Smt 2.3 Assy-91596-124Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 75K5754 - Newark, An Avnet Company
Chicago, IL, United States
Lpvcc B.e Smt 2.3 Assy-91596-124Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
75K5754
Lpvcc B.e Smt 2.3 Assy-91596-124Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions 75K5754
LPVCC B.E SMT 2.3 ASSY-91596-124TRLF / Tap/Rl RoHS Compliant: Yes

LPVCC B.E SMT 2.3 ASSY-91596-124TRLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, Vert, 24Way; Pitch Spacing Amphenol Communications Solutions - 42AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Vert, 24Way; Pitch Spacing Amphenol Communications Solutions
42AC1356
Receptacle, Vert, 24Way; Pitch Spacing Amphenol Communications Solutions 42AC1356
RECEPTACLE, VERT, 24WAY; Pitch Spacing:2mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Minitek 91596 Series; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, VERT, 24WAY; Pitch Spacing:2mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Minitek 91596 Series; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 91596-124TRLF 91596-124TRLF-ND 75K5754 42AC1356
Product Name Minitek ® Headers, Receptacles, Female Sockets Lpvcc B.e Smt 2.3 Assy-91596-124Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions Receptacle, Vert, 24Way; Pitch Spacing Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle, Bottom Entry
Termination Surface Mount Solder
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data