Amphenol Communications Solutions Minitek ® 91596-112TRLF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-112TRLF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-112TRLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 91596-112TRLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
91596-112TRLF
Minitek ® 91596-112TRLF
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-112TRLF.

Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-112TRLF.

Supplier's Site Datasheet
91596-112Trlf-Lpvcc B.e Smt 2.3 Assy / Reel Rohs Compliant Amphenol Communications Solutions - 20M3135 - Newark, An Avnet Company
Chicago, IL, United States
91596-112Trlf-Lpvcc B.e Smt 2.3 Assy / Reel Rohs Compliant Amphenol Communications Solutions
20M3135
91596-112Trlf-Lpvcc B.e Smt 2.3 Assy / Reel Rohs Compliant Amphenol Communications Solutions 20M3135
91596-112TRLF-LPVCC B.E SMT 2.3 ASSY / Reel RoHS Compliant: Yes

91596-112TRLF-LPVCC B.E SMT 2.3 ASSY / Reel RoHS Compliant: Yes

Supplier's Site
Receptacle, Vert, 12Way; Pitch Spacing Amphenol Communications Solutions - 22AJ2236 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Vert, 12Way; Pitch Spacing Amphenol Communications Solutions
22AJ2236
Receptacle, Vert, 12Way; Pitch Spacing Amphenol Communications Solutions 22AJ2236
RECEPTACLE, VERT, 12WAY; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Minitek 91596 Series; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, VERT, 12WAY; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Minitek 91596 Series; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91596-112TRLF 20M3135 22AJ2236
Product Name Minitek ® 91596-112Trlf-Lpvcc B.e Smt 2.3 Assy / Reel Rohs Compliant Amphenol Communications Solutions Receptacle, Vert, 12Way; Pitch Spacing Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-182402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
MINITEK RECEPTACLE - 10065490-638TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Minitek ® - 10072354-S01-08KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers