Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-112LF.
"12 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
LPVCC B.E SMT 2.3 ASSY-91596-112LF / Tube RoHS Compliant: Yes
CONN RCPT 12POS 0.079 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91596-112LF | 91596-112LF-ND | 75K5750 | 91596-112LF |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Lpvcc B.e Smt 2.3 Assy-91596-112Lf / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle, Bottom Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Surface Mount | Solder | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Mounting | Surface Mount | Surface Mount |