Amphenol Communications Solutions Minitek ® 91596-108TRLF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 8 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-108TRLF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 8 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-108TRLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 91596-108TRLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
91596-108TRLF
Minitek ® 91596-108TRLF
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 8 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-108TRLF.

Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 8 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-108TRLF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-91596-108TRLFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91596-108TRLFCT-ND
Headers, Receptacles, Female Sockets 609-91596-108TRLFCT-ND
CONN RCPT 8POS 0.079 GOLD SMD

CONN RCPT 8POS 0.079 GOLD SMD

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-91596-108TRLFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91596-108TRLFTR-ND
Headers, Receptacles, Female Sockets 609-91596-108TRLFTR-ND
"8 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"8 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-91596-108TRLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-91596-108TRLFDKR-ND
Headers, Receptacles, Female Sockets 609-91596-108TRLFDKR-ND
CONN RCPT 8POS 0.079 GOLD SMD

CONN RCPT 8POS 0.079 GOLD SMD

Buy Now Datasheet
91596-108Trlf-Lpvcc B.e Smt 2.3 Assy Rohs Compliant Amphenol Communications Solutions - 38AH4976 - Newark, An Avnet Company
Chicago, IL, United States
91596-108Trlf-Lpvcc B.e Smt 2.3 Assy Rohs Compliant Amphenol Communications Solutions
38AH4976
91596-108Trlf-Lpvcc B.e Smt 2.3 Assy Rohs Compliant Amphenol Communications Solutions 38AH4976
91596-108TRLF-LPVCC B.E SMT 2.3 ASSY ROHS COMPLIANT: YES

91596-108TRLF-LPVCC B.E SMT 2.3 ASSY ROHS COMPLIANT: YES

Supplier's Site
Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 75K5748 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
75K5748
Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 75K5748
CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Straight; Product Range:Minitek 91596 Series RoHS Compliant: Yes

CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Straight; Product Range:Minitek 91596 Series RoHS Compliant: Yes

Supplier's Site
Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 36AJ5286 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
36AJ5286
Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 36AJ5286
CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Straight; Product Range:Minitek 91596 Series RoHS Compliant: Yes

CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Straight; Product Range:Minitek 91596 Series RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 91596-108TRLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
91596-108TRLF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 91596-108TRLF
CONN RCPT 8POS 0.079 GOLD SMD

CONN RCPT 8POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91596-108TRLF 609-91596-108TRLFCT-ND 38AH4976 75K5748 91596-108TRLF
Product Name Minitek ® Headers, Receptacles, Female Sockets 91596-108Trlf-Lpvcc B.e Smt 2.3 Assy Rohs Compliant Amphenol Communications Solutions Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle, Bottom Entry Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Surface Mount Solder
Current Rating 1.0 amps 1.0 amps 1.0 amps
Mounting Surface Mount Surface Mount Straight Surface Mount
Unlock Full Specs
to access all available technical data