Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 8 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-108LF.
"8 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
91596-108LF-LPVCC B.E SMT 2.3 ASSY ROHS COMPLIANT: YES
LPVCC B.E SMT 2.3 ASSY-91596-108LF / Tube RoHS Compliant: Yes
CONN RCPT 8POS 0.079 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91596-108LF | 609-2765-ND | 38AH4975 | 91596-108LF |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | 91596-108Lf-Lpvcc B.e Smt 2.3 Assy Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle, Bottom Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Surface Mount | Solder | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Mounting | Surface Mount | Surface Mount |