Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 4 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-104TRLF.
"4 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 4POS 0.079 GOLD SMD
CONN, RCPT, 4POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN, RCPT, 4POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91596-104TRLF | 609-91596-104TRLFCT-ND | 91596-104TRLF | 75K5746 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 4Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle, Bottom Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Termination | Surface Mount | Solder | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Mounting | Surface Mount | Surface Mount | Surface Mount Straight |