Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 4 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-104LF.
"4 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
91596-104LF-LPVCC B.E SMT 2.3 ASSY / Tube RoHS Compliant: Yes
CONN RECEPT 4POS 2MM STR DL SMD
CONN RCPT 4POS 0.079 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91596-104LF | 609-2690-ND | 75K5745 | 44-91596-104LF | 91596-104LF |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | 91596-104Lf-Lpvcc B.e Smt 2.3 Assy / Tube Rohs Compliant Amphenol Communications Solutions | CONN RECEPT 4POS 2MM STR DL SMD | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle, Bottom Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Termination | Surface Mount | Solder | Solder | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | 1.0 amps | |
| Mounting | Surface Mount | Surface Mount | Surface Mount |