Minitek ®, Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Bottom Entry, Double row, 4 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 91596-004TRLF.
"4 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
91596-004TRLF ROHS COMPLIANT: YES
CONNECTOR, RCPT, 4POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
-91596-004TRLF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91596-004TRLF | 609-91596-004TRLFCT-ND | 38AH4974 | 27AJ4028 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | 91596-004Trlf Rohs Compliant Amphenol Communications Solutions | Connector, Rcpt, 4Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle, Bottom Entry | Board to Board Connector | |
| Termination | Surface Mount | |||
| Current Rating | 1.0 amps | 1.0 amps |