Amphenol RF Connectors 915-1000

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
915-1000
Connectors 915-1000
RF Connector

RF Connector

Buy Now
Singapore, Singapore
50OHM Electronic Connector
437-915-1000
50OHM Electronic Connector 437-915-1000
CONN PSMP PLUG STR 50OHM SOLDER Product overview: 915-1000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-915-1000 can be used for catalog matching and distributor lookup.

CONN PSMP PLUG STR 50OHM SOLDER Product overview: 915-1000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-915-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 915-1000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
915-1000
RF Coaxial Cable Mount Connector 915-1000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connectors (RF) - 915-1000 - 931971-915-1000 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 915-1000
931971-915-1000
Coaxial Connectors (RF) - 915-1000 931971-915-1000
Manufacturer: AMPHENOL Win Source Part Number: 931971-915-1000 Operating Temperature Range: -65°C ~ 165°C Features: PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 915 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8536.69.4010 Other Part Number: ARF2516, 2266-915-1000

Manufacturer: AMPHENOL
Win Source Part Number: 931971-915-1000
Operating Temperature Range: -65°C ~ 165°C
Features: PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 915
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Other Part Number: ARF2516, 2266-915-1000

Buy Now Datasheet
Rf Coax, Psmp, Plug, Cable Mount; Connector Type Amphenol Rf - 92Y4934 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Psmp, Plug, Cable Mount; Connector Type Amphenol Rf
92Y4934
Rf Coax, Psmp, Plug, Cable Mount; Connector Type Amphenol Rf 92Y4934
RF COAX, PSMP, PLUG, CABLE MOUNT; Connector Type:PSMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Frequency Max:2GHz RoHS Compliant: Yes

RF COAX, PSMP, PLUG, CABLE MOUNT; Connector Type:PSMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site
Coaxial Connectors Psmp St Plug 50 Ohm .141 Confo Amphenol Rf - 04AK4434 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Connectors Psmp St Plug 50 Ohm .141 Confo Amphenol Rf
04AK4434
Coaxial Connectors Psmp St Plug 50 Ohm .141 Confo Amphenol Rf 04AK4434
COAXIAL CONNECTORS PSMP ST PLUG 50 OHM .141 CONFO

COAXIAL CONNECTORS PSMP ST PLUG 50 OHM .141 CONFO

Supplier's Site
RF Connectors / Coaxial Connectors - 915-1000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
915-1000
RF Connectors / Coaxial Connectors 915-1000
RF Connectors / Coaxial Connectors PSMP St Plug 50 Ohm .141" Conform Cbl

RF Connectors / Coaxial Connectors PSMP St Plug 50 Ohm .141" Conform Cbl

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 915-1000 437-915-1000 915-1000 931971-915-1000 92Y4934 04AK4434 915-1000
Product Name Connectors 50OHM Electronic Connector RF Coaxial Cable Mount Connector Coaxial Connectors (RF) - 915-1000 Rf Coax, Psmp, Plug, Cable Mount; Connector Type Amphenol Rf Coaxial Connectors Psmp St Plug 50 Ohm .141 Confo Amphenol Rf RF Connectors / Coaxial Connectors
Voltage Rating 480 volts
Mounting Free Hanging (In-Line) Cable
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data