Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Header - Through Hole - Single row - 10 Positions - 2mm (0.079in) - Right Angle., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 91269-110LF.
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 91269-110LF | 609-91269-110LF-ND |
| Product Name | Minitek ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |
| Geometry | Right Angle | |
| Termination | Through Hole | |
| Voltage Rating | 200 volts | 200 volts |