Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Header - Through Hole - Single row - 3 Positions - 2mm (0.079in) - Right Angle., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 91269-103LF.
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
MINITK HDR RA SR GP HTP- / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 91269-103LF | 609-91269-103LF-ND | 63K1333 |
| Product Name | Minitek ® | Headers, Male Pins | Minitk Hdr Ra Sr Gp Htp- / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |