Rib-Cage ™, Rib-Cage ® ,Board-To-Board Connector, Surface Mount Vertical Shrouded PCB Header, 100 Positions, Holddown Mounting style., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Rib-Cage ® Board to Board Part Number 91036-150CTLF.
"Connector Header Surface Mount 100 position 0.050"" (1.27mm)"
RIBCAGE-91036-150CTL
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 91036-150CTLF | 609-91036-150CTLF-ND | 64AC9092 |
| Product Name | Rib-Cage ™ | Headers, Male Pins | Ribcage-91036-150Ctlf / Tube Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 800 volts |