Amphenol Corporation Terminal Blocks - 91001B 91001B

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 198343-91001B Packaging: Reel - TR Positions Per Level: 9 Number of Levels: 1 Pitch: 3.50mm Color: Black Features: Board Guide Wire Gauge: 16-26 AWG Housing Material: Polyamide (PA), Nylon Voltage: 150V Mounting: SMD (SMT) Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 198343-91001B Packaging: Reel - TR Positions Per Level: 9 Number of Levels: 1 Pitch: 3.50mm Color: Black Features: Board Guide Wire Gauge: 16-26 AWG Housing Material: Polyamide (PA), Nylon Voltage: 150V Mounting: SMD (SMT) Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 91001B - 198343-91001B - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 91001B
198343-91001B
Terminal Blocks - 91001B 198343-91001B
Manufacturer: Amphenol Anytek Win Source Part Number: 198343-91001B Packaging: Reel - TR Positions Per Level: 9 Number of Levels: 1 Pitch: 3.50mm Color: Black Features: Board Guide Wire Gauge: 16-26 AWG Housing Material: Polyamide (PA), Nylon Voltage: 150V Mounting: SMD (SMT) Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 198343-91001B
Packaging: Reel - TR
Positions Per Level: 9
Number of Levels: 1
Pitch: 3.50mm
Color: Black
Features: Board Guide
Wire Gauge: 16-26 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 150V
Mounting: SMD (SMT)
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2030-91001B
Electronic Connector 2030-91001B
350 TB RI CL 180 SMT W/P Product overview: 91001B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2030-91001B can be used for catalog matching and distributor lookup.

350 TB RI CL 180 SMT W/P Product overview: 91001B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2030-91001B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 198343-91001B 2030-91001B
Product Name Terminal Blocks - 91001B Electronic Connector
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Socket - 110212 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details