CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:91 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 91-569775-08S | 85R4479 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector, Receptacle, 17-8, Panel; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |