Conn MIL-DTL-38999 Circular SKT 19 POS Solder ST Wall Mount 19 Terminal 1 Port Product overview: 91-569764-19S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-91-569764-19S can be used for catalog matching and distributor lookup.
Win Source Part Number: 1040773-91-569764-19
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 19
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 15-19
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): PT00E-10-6S(SR); PT00A-8-3S; PT00P-16-26S; MS3110F14-5S; MS3110F16-26S; PT00E-16-23S91-56976
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: 9156976419S
Base Product Number: 91-569764
Primary Material: Metal
CONNECTOR
CONNECTOR
TVPS00RF-15-19S W/ PC CONT
TVPS00RF-15-19S W/ PC CONT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-91-569764-19S | 1040773-91-569764-19S | 91-569764-19S | Amphenol 91-569764-19S | 19M7988 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL-38999 III | Tvps00Rf-15-19S W/ Pc Cont Rohs Compliant Amphenol Industrial | |
| Gender | Female / Jack |