Amphenol Corporation
MIL Spec Connector - MIL-DTL-38999 I
91-542704-19E
-
Powell Electronics, Inc.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
91-542704-19E |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 I |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
10.0 amps
View Details
2 suppliers