AMPHENOL INDUSTRIAL
91-149516-99S -- PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Plug Amphenol Industrial
91-149516-99S
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44AK4983 |
|
Product Name
|
Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details