Non-Magnetic Straight Plug for RG-316
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX Straight Crimp Plug for RG-316 Non-Magnetic 50 Ohm
RF/COAXIAL MCX PLUG STR 50 OHM CRIMP/SLDR; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors MMCX STRAIGHT PLUG RG-316
| Amphenol RF | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 908-NM41300 | 908-NM41300 | 75M1807 | 908-NM41300 |
| Product Name | Non-Magnetic Straight Plug for RG-316 | RF Coaxial Cable Mount Connector | Rf/coaxial Mcx Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | MCX; MMCX |