Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX Straight Solder Plug for .086 Semi-Rigid 50 Ohm
RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors ST PLG .085" S/R
| Amphenol RF | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 908-41400 | 908-41400 | 01F2393 | 908-41400 |
| Product Name | MMCX RF Connector | RF Coaxial Cable Mount Connector | Rf/coaxial, Mmcx Plug, Straight, 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | MCX; MMCX |