Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
RF/COAXIAL, MMCX PLUG, 50 OHM, CRIMP/SLDR; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Amphenol RF | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 908-41200 | 01F2391 |
| Product Name | MMCX RF Connector | Rf/coaxial, Mmcx Plug, 50 Ohm, Crimp/sldr; Connector Type Amphenol Rf |
| Connector Type | MMCX | MCX; MMCX |