Amphenol Fiber Optic Products Sma Fiber Optic Connector 50/62.5/85 To 125¼M; Fibre Optic Connector Type Amphenol Fiber Optics 906-122-5004

Description
SMA FIBER OPTIC CONNECTOR 50/62.5/85 TO 125¼M; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
SMA FIBER OPTIC CONNECTOR 50/62.5/85 TO 125¼M; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sma Fiber Optic Connector 50/62.5/85 To 125¼M; Fibre Optic Connector Type Amphenol Fiber Optics - 87F778 - Newark, An Avnet Company
Chicago, IL, United States
Sma Fiber Optic Connector 50/62.5/85 To 125¼M; Fibre Optic Connector Type Amphenol Fiber Optics
87F778
Sma Fiber Optic Connector 50/62.5/85 To 125¼M; Fibre Optic Connector Type Amphenol Fiber Optics 87F778
SMA FIBER OPTIC CONNECTOR 50/62.5/85 TO 125¼M; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes

SMA FIBER OPTIC CONNECTOR 50/62.5/85 TO 125¼M; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F778
Product Name Sma Fiber Optic Connector 50/62.5/85 To 125¼M; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 1-6457567-4 - Powell Electronics, Inc.
Specs
Connector Type Fibre Channel Connectors
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1425-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details