Amphenol Fiber Optic Products Sma Fiber Optic Connector, 100/140 Um; Fibre Optic Connector Type Amphenol Fiber Optics 906-122-5000

Description
SMA FIBER OPTIC CONNECTOR, 100/140 uM; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:100µm / 140µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
SMA FIBER OPTIC CONNECTOR, 100/140 uM; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:100µm / 140µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sma Fiber Optic Connector, 100/140 Um; Fibre Optic Connector Type Amphenol Fiber Optics - 87F777 - Newark, An Avnet Company
Chicago, IL, United States
Sma Fiber Optic Connector, 100/140 Um; Fibre Optic Connector Type Amphenol Fiber Optics
87F777
Sma Fiber Optic Connector, 100/140 Um; Fibre Optic Connector Type Amphenol Fiber Optics 87F777
SMA FIBER OPTIC CONNECTOR, 100/140 uM; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:100µm / 140µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes

SMA FIBER OPTIC CONNECTOR, 100/140 uM; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:100µm / 140µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F777
Product Name Sma Fiber Optic Connector, 100/140 Um; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details