Amphenol Communications Solutions Minitek ® 90599-049LF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Stacking Header,Through Hole, Double Row, 30 Positions, 2.00mm (0.079in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 90599-049LF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Stacking Header,Through Hole, Double Row, 30 Positions, 2.00mm (0.079in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 90599-049LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 90599-049LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
90599-049LF
Minitek ® 90599-049LF
Minitek ®, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Stacking Header,Through Hole, Double Row, 30 Positions, 2.00mm (0.079in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 90599-049LF.

Minitek ®, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Stacking Header,Through Hole, Double Row, 30 Positions, 2.00mm (0.079in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 90599-049LF.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 90599-049LF - 766452-90599-049LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 90599-049LF
766452-90599-049LF
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 90599-049LF 766452-90599-049LF
Manufacturer: Amphenol FCI Win Source Part Number: 766452-90599-049LF Series: Minitek MezzSelect, Basics+ Packaging: Bulk Number of Positions: 30 Pitch: 0.079" (2.00mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Length - Overall: 0.642" (16.31mm) Length - Post (Mating): 0.169" (4.30mm) Length - Stack Height: 0.382" (9.70mm) Length - Tail: 0.091" (2.30mm) Contact Finish - Post (Mating): Gold, GXT Contact Finish Thickness - Post (Mating): 15μin (0.38μm) Family Name: 90599 Categories: Connectors, Interconnects Introduction Date: September 13, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766452-90599-049LF
Series: Minitek MezzSelect, Basics+
Packaging: Bulk
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Length - Overall: 0.642" (16.31mm)
Length - Post (Mating): 0.169" (4.30mm)
Length - Stack Height: 0.382" (9.70mm)
Length - Tail: 0.091" (2.30mm)
Contact Finish - Post (Mating): Gold, GXT
Contact Finish Thickness - Post (Mating): 15μin (0.38μm)
Family Name: 90599
Categories: Connectors, Interconnects
Introduction Date: September 13, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Electronic Connector - 2027-90599-049LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-90599-049LF
Electronic Connector 2027-90599-049LF
Conn Board Stacker HDR 30 POS 2mm Solder ST Thru-Hole Product overview: 90599-049LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90599-049LF can be used for catalog matching and distributor lookup.

Conn Board Stacker HDR 30 POS 2mm Solder ST Thru-Hole Product overview: 90599-049LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90599-049LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 90599-049LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
90599-049LF
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 90599-049LF
CONN HDR 30POS 0.079" STACK T/H

CONN HDR 30POS 0.079" STACK T/H

Supplier's Site
Minitek Ii Rail-Road Hdr-90599-049Lf / Bag Rohs Compliant Amphenol Communications Solutions - 06M2571 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Ii Rail-Road Hdr-90599-049Lf / Bag Rohs Compliant Amphenol Communications Solutions
06M2571
Minitek Ii Rail-Road Hdr-90599-049Lf / Bag Rohs Compliant Amphenol Communications Solutions 06M2571
MINITEK II RAIL-ROAD HDR-90599-049LF / Bag RoHS Compliant: Yes

MINITEK II RAIL-ROAD HDR-90599-049LF / Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90599-049LF 766452-90599-049LF 2027-90599-049LF 90599-049LF 06M2571
Product Name Minitek ® Rectangular - Board to Board Connectors - Board Spacers, Stackers - 90599-049LF Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Minitek Ii Rail-Road Hdr-90599-049Lf / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Minitek ® - 10072354-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Minitek ® - 10075024-F01-05PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Minitek ® - 10065491-007TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers